PEPPERL+FUCHS SE
NMB3-8GM50-E0-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NMB3-8GM50-E0-V1
Description
3 mm flush
Stainless steel sensing face
Increased operating distance
Description
3 mm flush
Stainless steel sensing face
Increased operating distance
Datasheet
Suppliers
3 mm flush
Stainless steel sensing face
Increased operating distance
- 3 mm flush
- Stainless steel sensing face
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NMB3-8GM50-E0-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Photoelectric Sensors
View Details
2 suppliers