Pepperl+Fuchs SE Proximity Switch NMB2-12GM75-E2-C-FE-V1

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE INPUT, 2 MM SENSING RANGE, 10-30 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE INPUT, 2 MM SENSING RANGE, 10-30 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 25557419 - Radwell International
Willingboro, NJ, United States
Proximity Switch
25557419
Proximity Switch 25557419
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE INPUT, 2 MM SENSING RANGE, 10-30 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE INPUT, 2 MM SENSING RANGE, 10-30 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 25557419
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003800-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093566 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details