PEPPERL+FUCHS SE
NMB10-18GM70-E2-V94 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NMB10-18GM70-E2-V94
Description
10 mm flush
Stainless steel sensing face
Increased operating distance
Description
10 mm flush
Stainless steel sensing face
Increased operating distance
Datasheet
Suppliers
10 mm flush
Stainless steel sensing face
Increased operating distance
- 10 mm flush
- Stainless steel sensing face
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NMB10-18GM70-E2-V94 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Photoelectric Sensors
Body Shape
Cylindrical
Operation Distance
7.87 inch (200 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operation Distance
0.1969 inch (5 mm)
View Details
2 suppliers