Pepperl+Fuchs SE Position Sensor/Transmitter/Monitor NJ50-FP-E2-G72

Description
PROXIMITY SENSOR INDUCTIVE 10-30VDC 200MA 50-60MM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR INDUCTIVE 10-30VDC 200MA 50-60MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Position Sensor/Transmitter/Monitor - 104375132 - Radwell International
Willingboro, NJ, United States
Position Sensor/Transmitter/Monitor
104375132
Position Sensor/Transmitter/Monitor 104375132
PROXIMITY SENSOR INDUCTIVE 10-30VDC 200MA 50-60MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR INDUCTIVE 10-30VDC 200MA 50-60MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 104375132
Product Name Position Sensor/Transmitter/Monitor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details