PEPPERL+FUCHS SE
NJ5-18GM50-E2-V1-3G-3D -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NJ5-18GM50-E2-V1-3G-3D
Description
5 mm flush
ATEX-approval for zone 2 and zone 22
Description
5 mm flush
ATEX-approval for zone 2 and zone 22
Datasheet
Suppliers
5 mm flush
ATEX-approval for zone 2 and zone 22
- 5 mm flush
- ATEX-approval for zone 2 and zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NJ5-18GM50-E2-V1-3G-3D |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.0780 inch (1.98 mm)
Switching Frequency
0.1000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operating Temperature
-13 to 167 F (-25 to 75 C)
Switch Type
Normally Open
View Details
2 suppliers