Pepperl+Fuchs SE Inductive sensor NJ40+U4+A2

Description
Comfort series 40 mm non-flush 4-wire DC Surface mount
Datasheet
Description
Comfort series 40 mm non-flush 4-wire DC Surface mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ40+U4+A2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ40+U4+A2
Inductive sensor NJ40+U4+A2
Comfort series 40 mm non-flush 4-wire DC Surface mount
  • Comfort series
  • 40 mm non-flush
  • 4-wire DC
  • Surface mount
Supplier's Site Datasheet
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 24C3762 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
24C3762
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 24C3762
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number NJ40+U4+A2 24C3762
Product Name Inductive sensor Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1229LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details