Pepperl+Fuchs SE
Inductive sensor
NJ40+U10+E2
Description
Comfort series
With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
Request a Quote
Email Supplier
Datasheet
Description
Comfort series
With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
Request a Quote
Email Supplier
Datasheet
Suppliers
Comfort series
With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
- Comfort series
- With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ40+U10+E2 |
2046-NJ40+U10+E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
40 inch (1016 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Sensor Technology
Photoelectric Sensors
Switching Frequency
0.8000 kHz
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
2 suppliers