PEPPERL+FUCHS SE
NJ40+U1+E1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NJ40+U1+E1
Description
40 mm non-flush
Description
40 mm non-flush
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NJ40+U1+E1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Repeatability
7.87 mils (200 µm)
Switching Frequency
0.1800 kHz
View Details