Pepperl+Fuchs SE Proximity Switch NJ30-U4-W

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 30MM RANGE, 500MA, SPST, NO/NC, 10-60VDC, PLEASE USE NJ30-U4-W-SUB. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 30MM RANGE, 500MA, SPST, NO/NC, 10-60VDC, PLEASE USE NJ30-U4-W-SUB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 205610 - Radwell International
Willingboro, NJ, United States
Proximity Switch
205610
Proximity Switch 205610
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 30MM RANGE, 500MA, SPST, NO/NC, 10-60VDC, PLEASE USE NJ30-U4-W-SUB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 30MM RANGE, 500MA, SPST, NO/NC, 10-60VDC, PLEASE USE NJ30-U4-W-SUB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 205610
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000303-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092422 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details