Pepperl+Fuchs SE Inductive sensor NJ2-FD1-E2-1.875-V1-T

Description
3-wire DC Weld Immune Sensing range 2 mm 5000 psi rating High temperature model
Datasheet
Description
3-wire DC Weld Immune Sensing range 2 mm 5000 psi rating High temperature model
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ2-FD1-E2-1.875-V1-T - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ2-FD1-E2-1.875-V1-T
Inductive sensor NJ2-FD1-E2-1.875-V1-T
3-wire DC Weld Immune Sensing range 2 mm 5000 psi rating High temperature model
  • 3-wire DC
  • Weld Immune
  • Sensing range 2 mm
  • 5000 psi rating
  • High temperature model
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NJ2-FD1-E2-1.875-V1-T
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1214EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-B11-P - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 0.7480 inch (1 to 19 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details