Pepperl+Fuchs, Inc. Inductive sensor NJ2-8GM40-E2

Description
2 mm non-flush
Request a Quote Datasheet
Description
2 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ2-8GM40-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ2-8GM40-E2
Inductive sensor NJ2-8GM40-E2
2 mm non-flush
  • 2 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NJ2-8GM40-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NJ2-8GM40-E2-ND
Proximity Sensors - Industrial 2046-NJ2-8GM40-E2-ND
INDUCTIVE SEN 2MM PNP

INDUCTIVE SEN 2MM PNP

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NJ2-8GM40-E2 2046-NJ2-8GM40-E2-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.0 to 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Rectangular DC 3 Wire Inductive Proximity Sensor - S3786 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Cylindrical Inductive Proximity Sensors - 9952-0966 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details