The NJ2-12GM40-E2 is a flush-mounted inductive sensor with PNP normally open output for DC applications, detecting metallic objects at a rated distance of 2 mm. It operates from 10 to 60 V with a switching frequency up to 3000 Hz and a voltage drop ≤ 3 V. The sensor has a stainless steel 1.4305 housing, PBT sensing face, and IP67 protection. It includes a yellow LED indicator and a 2 m PUR cable with 0.34 mm² cross-section. Output current is 0-200 mA, off-state current ≤ 0.5 mA, and no-load current ≤ 9 mA. It supports reverse polarity and short-circuit protection. Ambient temperature ranges from -25 °C to 70 °C. It complies with EN 60947-5-2:2007 and IEC 60947-5-2:2007, and is cULus Listed, cCSAus Listed, and CCC certified. MTTFd is 750 a with a 20 a mission time.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 26T3836 |
| Product Name | Inductive Dc Pepperl+Fuchs |