Pepperl+Fuchs, Inc. Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa NJ15+U4+W4

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:-; Load Current RMS Max:500mA; Load Current RMS Min:8mARoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:-; Load Current RMS Max:500mA; Load Current RMS Min:8mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa - 24C3565 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa
24C3565
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa 24C3565
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:-; Load Current RMS Max:500mA; Load Current RMS Min:8mARoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Product Range:-; Load Current RMS Max:500mA; Load Current RMS Min:8mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 24C3565
Product Name Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092450 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details