Pepperl+Fuchs SE Photoelectric NJ15+U4+E2-C

Description
( 012046 )INDUCTIVE DC - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
Description
( 012046 )INDUCTIVE DC - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4492644 - Radwell International
Willingboro, NJ, United States
Photoelectric
4492644
Photoelectric 4492644
( 012046 )INDUCTIVE DC - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

( 012046 )INDUCTIVE DC - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4492644
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-8-K-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093577 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details