Pepperl+Fuchs SE Proximity Switch NJ-6-F-E1

Description
PROXIMITY SENSOR INDUCTIVE 10/30VDC NC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR INDUCTIVE 10/30VDC NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 79185088 - Radwell International
Willingboro, NJ, United States
Proximity Switch
79185088
Proximity Switch 79185088
PROXIMITY SENSOR INDUCTIVE 10/30VDC NC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR INDUCTIVE 10/30VDC NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 79185088
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317822200 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000001705-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details