Pepperl+Fuchs SE Inductive Sensor, 5Mm, 10Vdc To 60Vdc; Sensing Range Max Pepperl+Fuchs NJ 5-18GM50-E2-V1

Description
INDUCTIVE SENSOR, 5MM, 10VDC TO 60VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
Description
INDUCTIVE SENSOR, 5MM, 10VDC TO 60VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The inductive sensor model NJ5-18GM50-E2-V1 features a sensing range of up to 5 mm and operates within a voltage range of 10 to 60 VDC. It utilizes a PNP output configuration and is designed for flush installation. The sensor has a maximum switching frequency of 1500 Hz and a typical hysteresis of 6%. It is reverse polarity protected and includes short-circuit protection with a pulsing mechanism. The device is housed in stainless steel with an IP67 protection rating, making it suitable for various industrial environments. The operating temperature range is from -25 °C to 70 °C, and it can withstand storage temperatures as low as -40 °C and as high as 85 °C. The sensor is compliant with EN 60947-5-2 and has UL, CSA, and CCC approvals, ensuring its reliability and safety in applications.

Datasheet Summary
Powered by GS/AI

The inductive sensor model NJ5-18GM50-E2-V1 features a sensing range of up to 5 mm and operates within a voltage range of 10 to 60 VDC. It utilizes a PNP output configuration and is designed for flush installation. The sensor has a maximum switching frequency of 1500 Hz and a typical hysteresis of 6%. It is reverse polarity protected and includes short-circuit protection with a pulsing mechanism. The device is housed in stainless steel with an IP67 protection rating, making it suitable for various industrial environments. The operating temperature range is from -25 °C to 70 °C, and it can withstand storage temperatures as low as -40 °C and as high as 85 °C. The sensor is compliant with EN 60947-5-2 and has UL, CSA, and CCC approvals, ensuring its reliability and safety in applications.

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 5Mm, 10Vdc To 60Vdc; Sensing Range Max Pepperl+Fuchs - 24C3383 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 5Mm, 10Vdc To 60Vdc; Sensing Range Max Pepperl+Fuchs
24C3383
Inductive Sensor, 5Mm, 10Vdc To 60Vdc; Sensing Range Max Pepperl+Fuchs 24C3383
INDUCTIVE SENSOR, 5MM, 10VDC TO 60VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE SENSOR, 5MM, 10VDC TO 60VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 24C3383
Product Name Inductive Sensor, 5Mm, 10Vdc To 60Vdc; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000001078-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2092410 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
2 suppliers