Pepperl+Fuchs, Inc. Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa NJ 1.5-6.5-N

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa - 24C3008 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa
24C3008
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa 24C3008
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 24C3008
Product Name Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092456 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-S1RFA-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
2 suppliers
Proximity sensor - SIEH-M18B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers