Pepperl+Fuchs SE Inductive sensor NEN6-8GM45-E3

Description
Increased operating distance 6 mm non-flush
Datasheet
Description
Increased operating distance 6 mm non-flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEN6-8GM45-E3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEN6-8GM45-E3
Inductive sensor NEN6-8GM45-E3
Increased operating distance 6 mm non-flush
  • Increased operating distance
  • 6 mm non-flush
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NEN6-8GM45-E3
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1183EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details