Pepperl+Fuchs SE Inductive sensor NEN6-6,5M45-E2-V1

Description
Increased operating distance 6 mm non-flush
Datasheet
Description
Increased operating distance 6 mm non-flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEN6-6,5M45-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEN6-6,5M45-E2-V1
Inductive sensor NEN6-6,5M45-E2-V1
Increased operating distance 6 mm non-flush
  • Increased operating distance
  • 6 mm non-flush
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NEN6-6,5M45-E2-V1
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Proximity sensor - SIEH-M12B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers