PEPPERL+FUCHS SE
NEN6-6,5M45-E1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NEN6-6,5M45-E1
Description
Increased operating distance
6 mm non-flush
Description
Increased operating distance
6 mm non-flush
Datasheet
Suppliers
Increased operating distance
6 mm non-flush
- Increased operating distance
- 6 mm non-flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NEN6-6,5M45-E1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5900 inch (14.99 mm)
View Details