Pepperl+Fuchs SE
Inductive sensor
NEN40-30GM60-E2
Description
40 mm non-flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
40 mm non-flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
40 mm non-flush
Increased operating distance
- 40 mm non-flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NEN40-30GM60-E2 |
2046-NEN40-30GM60-E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
40 inch (1016 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1000 kHz
|
|
Unlock Full Specs
to access all available technical data