Pepperl+Fuchs SE
Inductive sensor
NEN20-18GM50-E0
Description
Increased operating distance
20 mm non-flush
Request a Quote
Email Supplier
Datasheet
Description
Increased operating distance
20 mm non-flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Increased operating distance
20 mm non-flush
- Increased operating distance
- 20 mm non-flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NEN20-18GM50-E0 |
2046-NEN20-18GM50-E0-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
20 inch (508 mm)
|
|
|
Switching Frequency
|
0.0 to 0.2000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details