Pepperl+Fuchs SE
Inductive sensor
NEN10-12GM50-E2
Description
Increased operating distance
10 mm non-flush
Request a Quote
Email Supplier
Datasheet
Description
Increased operating distance
10 mm non-flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Increased operating distance
10 mm non-flush
- Increased operating distance
- 10 mm non-flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NEN10-12GM50-E2 |
2046-NEN10-12GM50-E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
10 inch (254 mm)
|
|
|
Switching Frequency
|
0.0 to 0.6000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details