Pepperl+Fuchs SE Inductive sensor NEB6-12GM50-E2

Description
Increased operating distance 6 mm flush
Request a Quote Datasheet
Description
Increased operating distance 6 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEB6-12GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEB6-12GM50-E2
Inductive sensor NEB6-12GM50-E2
Increased operating distance 6 mm flush
  • Increased operating distance
  • 6 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NEB6-12GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NEB6-12GM50-E2-ND
Proximity Sensors - Industrial 2046-NEB6-12GM50-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NEB6-12GM50-E2 2046-NEB6-12GM50-E2-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 6 inch (152 mm)
Switching Frequency 0.0 to 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1259887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal sensor for special requirements - confocalDT IFS2406-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 2.95 to 3.07 inch (75 to 78 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details