Pepperl+Fuchs SE Inductive sensor NEB4-8GM50-E2-V3

Description
4 mm quasi flush Increased operating distance
Request a Quote Datasheet
Description
4 mm quasi flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEB4-8GM50-E2-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEB4-8GM50-E2-V3
Inductive sensor NEB4-8GM50-E2-V3
4 mm quasi flush Increased operating distance
  • 4 mm quasi flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - 1848813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848813
Proximity Sensors 1848813
Pepperl + Fuchs NEB4-8GM50-E2-V3

Pepperl + Fuchs NEB4-8GM50-E2-V3

Supplier's Site
Proximity Sensors - Industrial - 2046-NEB4-8GM50-E2-V3-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NEB4-8GM50-E2-V3-ND
Proximity Sensors - Industrial 2046-NEB4-8GM50-E2-V3-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NEB4-8GM50-E2-V3 1848813 2046-NEB4-8GM50-E2-V3-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1350-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-10/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details