Pepperl+Fuchs SE
Inductive sensor
NEB4-8GM45-E2
Description
4 mm quasi flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
4 mm quasi flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
4 mm quasi flush
Increased operating distance
- 4 mm quasi flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NEB4-8GM45-E2 |
2046-NEB4-8GM45-E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
4 inch (102 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular
Operation Distance
2.36 to 236 inch (60 to 6000 mm)
View Details
Operation Distance
0.3150 inch (8 mm)
Repeatability
15.75 mils (400 µm)
Switching Frequency
1.5 kHz
View Details
2 suppliers