Pepperl+Fuchs SE Inductive sensor NEB3-F41-E3

Description
3-wire DC Metal housing 3 mm quasi flush
Request a Quote Datasheet
Description
3-wire DC Metal housing 3 mm quasi flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEB3-F41-E3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEB3-F41-E3
Inductive sensor NEB3-F41-E3
3-wire DC Metal housing 3 mm quasi flush
  • 3-wire DC
  • Metal housing
  • 3 mm quasi flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NEB3-F41-E3-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NEB3-F41-E3-ND
Proximity Sensors - Industrial 2046-NEB3-F41-E3-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NEB3-F41-E3 2046-NEB3-F41-E3-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 3 inch (76.2 mm)
Switching Frequency 0.0 to 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9966-4765 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5600 to 0.5900 inch (14.22 to 14.99 mm)
View Details
Switches (Solid State) - A1180ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details