Pepperl+Fuchs SE
Inductive sensor
NEB3-F41-E1
Description
3-wire DC
Metal housing
3 mm quasi flush
Request a Quote
Email Supplier
Datasheet
Description
3-wire DC
Metal housing
3 mm quasi flush
Request a Quote
Email Supplier
Datasheet
Suppliers
3-wire DC
Metal housing
3 mm quasi flush
- 3-wire DC
- Metal housing
- 3 mm quasi flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NEB3-F41-E1 |
2046-NEB3-F41-E1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
3 inch (76.2 mm)
|
|
|
Switching Frequency
|
0.0 to 1 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3937 inch (10 mm)
View Details