Pepperl+Fuchs SE Inductive sensor NEB3-8GM45-E1-V1

Description
Increased operating distance 3 mm quasi flush
Datasheet
Description
Increased operating distance 3 mm quasi flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEB3-8GM45-E1-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEB3-8GM45-E1-V1
Inductive sensor NEB3-8GM45-E1-V1
Increased operating distance 3 mm quasi flush
  • Increased operating distance
  • 3 mm quasi flush
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NEB3-8GM45-E1-V1
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Confocal universal controller for industrial applications - confocalDT IFC2421MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details