PEPPERL+FUCHS SE
NEB22-30GM60-E0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NEB22-30GM60-E0
Description
22 mm quasi flush
Increased operating distance
Description
22 mm quasi flush
Increased operating distance
Datasheet
Suppliers
22 mm quasi flush
Increased operating distance
- 22 mm quasi flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NEB22-30GM60-E0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0394 inch (1 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Body Shape
Rectangular
Operation Distance
1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency
0.1000 to 25 kHz
View Details