Pepperl+Fuchs SE
Inductive sensor
NEB12-18GM50-E0
Description
Increased operating distance
12 mm quasi flush
Request a Quote
Email Supplier
Datasheet
Description
Increased operating distance
12 mm quasi flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Increased operating distance
12 mm quasi flush
- Increased operating distance
- 12 mm quasi flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NEB12-18GM50-E0 |
2046-NEB12-18GM50-E0-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
12 inch (305 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1181 inch (3 mm)
View Details