Pepperl+Fuchs SE Inductive sensor NCN50-FP-A2-P1

Description
Comfort series 50 mm non-flush
Request a Quote Datasheet
Description
Comfort series 50 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCN50-FP-A2-P1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCN50-FP-A2-P1
Inductive sensor NCN50-FP-A2-P1
Comfort series 50 mm non-flush
  • Comfort series
  • 50 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - 588551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
588551
Proximity Sensors 588551
Pepperl + Fuchs NCN50-FP-A2-P1

Pepperl + Fuchs NCN50-FP-A2-P1

Supplier's Site
Proximity Sensors - Industrial - 2046-NCN50-FP-A2-P1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NCN50-FP-A2-P1-ND
Proximity Sensors - Industrial 2046-NCN50-FP-A2-P1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NCN50-FP-A2-P1 588551 2046-NCN50-FP-A2-P1-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 50 inch (1270 mm)
Switching Frequency 0.0 to 0.0800 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1045-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details