Pepperl+Fuchs SE
Inductive sensor
NCN15-30GM40-N0
Description
15 mm non-flush
Stainless steel housing
Usable up to SIL 2 acc. to IEC 61508
Request a Quote
Email Supplier
Datasheet
Description
15 mm non-flush
Stainless steel housing
Usable up to SIL 2 acc. to IEC 61508
Request a Quote
Email Supplier
Datasheet
Suppliers
15 mm non-flush
Stainless steel housing
Usable up to SIL 2 acc. to IEC 61508
- 15 mm non-flush
- Stainless steel housing
- Usable up to SIL 2 acc. to IEC 61508
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NCN15-30GM40-N0 |
2046-NCN15-30GM40-N0-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
15 inch (381 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details