Pepperl+Fuchs SE Inductive sensor NCB50-FP-E2-P1

Description
50 mm flush 3-wire DC
Request a Quote Datasheet
Description
50 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCB50-FP-E2-P1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCB50-FP-E2-P1
Inductive sensor NCB50-FP-E2-P1
50 mm flush 3-wire DC
  • 50 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NCB50-FP-E2-P1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NCB50-FP-E2-P1-ND
Proximity Sensors - Industrial 2046-NCB50-FP-E2-P1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Sensors - 7839981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7839981
Proximity Sensors 7839981
Pepperl + Fuchs NCB50-FP-E2-P1

Pepperl + Fuchs NCB50-FP-E2-P1

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NCB50-FP-E2-P1 2046-NCB50-FP-E2-P1-ND 7839981
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 50 inch (1270 mm) 1.97 inch (50 mm)
Switching Frequency 0.0 to 0.0800 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - CRSMT-8M-PS-24V-K-10,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details