Pepperl+Fuchs SE Inductive sensor NCB50-FP-A2-P1-V1

Description
50 mm flush 4-wire DC
Request a Quote Datasheet
Description
50 mm flush 4-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCB50-FP-A2-P1-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCB50-FP-A2-P1-V1
Inductive sensor NCB50-FP-A2-P1-V1
50 mm flush 4-wire DC
  • 50 mm flush
  • 4-wire DC
Supplier's Site Datasheet
Proximity Sensors - 8313761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8313761
Proximity Sensors 8313761
Pepperl + Fuchs NCB50-FP-A2-P1-V1

Pepperl + Fuchs NCB50-FP-A2-P1-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-NCB50-FP-A2-P1-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NCB50-FP-A2-P1-V1-ND
Proximity Sensors - Industrial 2046-NCB50-FP-A2-P1-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NCB50-FP-A2-P1-V1 8313761 2046-NCB50-FP-A2-P1-V1-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 50 inch (1270 mm) 1.97 inch (50 mm)
Switching Frequency 0.0 to 0.0800 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1143ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0886 to 1.86 inch (2.25 to 47.25 mm)
View Details