Pepperl+Fuchs SE
Inductive sensor
NCB40-FP-W-P4
Description
Comfort series
40 mm flush
2-wire AC
Request a Quote
Email Supplier
Datasheet
Description
Comfort series
40 mm flush
2-wire AC
Request a Quote
Email Supplier
Datasheet
Suppliers
Comfort series
40 mm flush
2-wire AC
- Comfort series
- 40 mm flush
- 2-wire AC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NCB40-FP-W-P4 |
2046-NCB40-FP-W-P4-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
40 inch (1016 mm)
|
|
|
Switching Frequency
|
0.0 to 0.0200 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular; Other; Block
Power Requirements
DC Powered
View Details