PEPPERL+FUCHS SE
NCB4-12GM70-E0-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB4-12GM70-E0-M
Description
Comfort series
4 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
Description
Comfort series
4 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
Datasheet
Suppliers
Comfort series
4 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
- Comfort series
- 4 mm flush
- Increased operating distance
- Extended temperature range -40 ... +85 °C
- E1-Type approval
- Increased noise immunity 100 V/m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB4-12GM70-E0-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.2362 inch (6 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
2 suppliers
Body Shape
Rectangular
Switching Frequency
0.1000 to 8 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details