Pepperl+Fuchs SE Inductive sensor NCB4-12GM35-Z5

Description
2-wire DC Increased operating distance 4 mm flush
Request a Quote Datasheet
Description
2-wire DC Increased operating distance 4 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCB4-12GM35-Z5 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCB4-12GM35-Z5
Inductive sensor NCB4-12GM35-Z5
2-wire DC Increased operating distance 4 mm flush
  • 2-wire DC
  • Increased operating distance
  • 4 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NCB4-12GM35-Z5-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NCB4-12GM35-Z5-ND
Proximity Sensors - Industrial 2046-NCB4-12GM35-Z5-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NCB4-12GM35-Z5 2046-NCB4-12GM35-Z5-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm)
Switching Frequency 0.0 to 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-A1101ELHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - 08400832263 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details