Pepperl+Fuchs SE Inductive sensor NCB10-30GM40-N0

Description
10 mm flush Usable up to SIL 2 acc. to IEC 61508 Stainless steel housing
Request a Quote Datasheet
Description
10 mm flush Usable up to SIL 2 acc. to IEC 61508 Stainless steel housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCB10-30GM40-N0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCB10-30GM40-N0
Inductive sensor NCB10-30GM40-N0
10 mm flush Usable up to SIL 2 acc. to IEC 61508 Stainless steel housing
  • 10 mm flush
  • Usable up to SIL 2 acc. to IEC 61508
  • Stainless steel housing
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NCB10-30GM40-N0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NCB10-30GM40-N0-ND
Proximity Sensors - Industrial 2046-NCB10-30GM40-N0-ND
INDUCTIVE NAMUR

INDUCTIVE NAMUR

Buy Now Datasheet
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2825 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2825
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2825
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensing Face Diameter:30mm; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensing Face Diameter:30mm; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NCB10-30GM40-N0 2046-NCB10-30GM40-N0-ND 24C2825
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 10 inch (254 mm) 0.3937 inch (10 mm)
Switching Frequency 0.0 to 0.2000 kHz
Operating Temperature -25 to 100 F (-31.67 to 37.78 C) -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3101 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers