PEPPERL+FUCHS SE
NCB1,5-12GM70-E2-D-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB1,5-12GM70-E2-D-V1
Description
1.5 mm flush
Operating pressure 500 bar, peak pressure 1000 bar
For applications in hydraulic cylinder
Description
1.5 mm flush
Operating pressure 500 bar, peak pressure 1000 bar
For applications in hydraulic cylinder
Datasheet
Suppliers
1.5 mm flush
Operating pressure 500 bar, peak pressure 1000 bar
For applications in hydraulic cylinder
- 1.5 mm flush
- Operating pressure 500 bar, peak pressure 1000 bar
- For applications in hydraulic cylinder
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB1,5-12GM70-E2-D-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data