Pepperl+Fuchs SE
Inductive sensor
NBN8-18GM50-E2-C-V1
Description
8 mm non-flush
3-wire DC
Weld Immune
Request a Quote
Email Supplier
Datasheet
Description
8 mm non-flush
3-wire DC
Weld Immune
Request a Quote
Email Supplier
Datasheet
Suppliers
8 mm non-flush
3-wire DC
Weld Immune
- 8 mm non-flush
- 3-wire DC
- Weld Immune
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN8-18GM50-E2-C-V1 |
2046-NBN8-18GM50-E2-C-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
8 inch (203 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Photoelectric Sensors
Body Shape
Other; Compact
Operating Temperature
-22 to 185 F (-30 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular; Other; Block
Operation Distance
1.57 inch (40 mm)
View Details
2 suppliers