INDUCTIVE DC
| Pepperl+Fuchs SE | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | NBN8-18GM50-E2-5M | 2046-NBN8-18GM50-E2-5M-ND |
| Product Name | Inductive sensor | Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Operation Distance | 8 inch (203 mm) | |
| Switching Frequency | 0.0 to 0.5000 kHz |