Pepperl+Fuchs SE Inductive sensor NBN7-12GM50-E2-V1-M

Description
7 mm non-flush Extended temperature range -40 ... +85 °C Increased noise immunity 100 V/m E1-Type approval With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Datasheet
Description
7 mm non-flush Extended temperature range -40 ... +85 °C Increased noise immunity 100 V/m E1-Type approval With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN7-12GM50-E2-V1-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN7-12GM50-E2-V1-M
Inductive sensor NBN7-12GM50-E2-V1-M
7 mm non-flush Extended temperature range -40 ... +85 °C Increased noise immunity 100 V/m E1-Type approval With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
  • 7 mm non-flush
  • Extended temperature range
    -40 ... +85 °C
  • Increased noise immunity 100 V/m
  • E1-Type approval
  • With increased sealing, protection class
    IP68 / IP69K
  • Highly shock and vibration resistant
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBN7-12GM50-E2-V1-M
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005414-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1227LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093369 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details