Pepperl+Fuchs SE Inductive sensor NBN7-12GM50-E0-M

Description
7 mm non-flush Extended temperature range -40 ... +85 °C Increased noise immunity 100 V/m E1-Type approval With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Datasheet
Description
7 mm non-flush Extended temperature range -40 ... +85 °C Increased noise immunity 100 V/m E1-Type approval With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN7-12GM50-E0-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN7-12GM50-E0-M
Inductive sensor NBN7-12GM50-E0-M
7 mm non-flush Extended temperature range -40 ... +85 °C Increased noise immunity 100 V/m E1-Type approval With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
  • 7 mm non-flush
  • Extended temperature range
    -40 ... +85 °C
  • Increased noise immunity 100 V/m
  • E1-Type approval
  • With increased sealing, protection class
    IP68 / IP69K
  • Highly shock and vibration resistant
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBN7-12GM50-E0-M
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details