PEPPERL+FUCHS SE
NBN7-12GM45-E2-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN7-12GM45-E2-M
Description
7 mm non-flush
Increased operating distance
E1-Type approval
Extended temperature range -40 ... +85 °C
Increased noise immunity 100 V/m
Description
7 mm non-flush
Increased operating distance
E1-Type approval
Extended temperature range -40 ... +85 °C
Increased noise immunity 100 V/m
Datasheet
Suppliers
7 mm non-flush
Increased operating distance
E1-Type approval
Extended temperature range -40 ... +85 °C
Increased noise immunity 100 V/m
- 7 mm non-flush
- Increased operating distance
- E1-Type approval
- Extended temperature range -40 ... +85 °C
- Increased noise immunity 100 V/m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN7-12GM45-E2-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data