Pepperl+Fuchs SE
Inductive sensor
NBN6-V3-E0
Description
6 mm non-flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Description
6 mm non-flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN6-V3-E0 |
2046-NBN6-V3-E0-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
6 inch (152 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Operation Distance
0.9440 inch (23.98 mm)
Switching Frequency
0.2000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1969 inch (5 mm)
View Details