Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR POSITION SENSORS
PEPPERL+FUCHS SE
NBN5-F7-E1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive Sensor
NBN5-F7-E1
Description
INDUCTIVE SENSOR, DC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
INDUCTIVE SENSOR, DC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Inductive Sensor
4506759
Inductive Sensor
4506759
INDUCTIVE SENSOR, DC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, DC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Linear Position Sensors
Product Number
4506759
Product Name
Inductive Sensor
Sensor Technology
Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data
Similar Products
Encoder Products Company
Linear Measurement Solutions
Model LCE | Linear Cable Encoder
Specs
Sensor Technology
Linear Encoder
Measurement Range
0.0 to 50 inch (0.0 to 1270 mm)
Resolution
0.0508 mm (0.0020 inches)
View Details
RS Components, Ltd.
7753871
View Details
STEGO
Distance Smart Sensor
DSS 015
Specs
Sensor Technology
Ultrasonice Linear Position Sensor/Switch
Body Shape
Rectangular
Measurement Range
11.81 to 157 inch (300 to 4000 mm)
View Details
HIWIN Corporation
Positioning Measurement Systems
Signal Translator 5mm
Specs
Sensor Technology
Optical Linear Encoder
Output
Voltage
Interface
Serial
View Details