Pepperl+Fuchs SE Inductive sensor NBN40-U4-A2

Description
Sensor head bidirectional and rotatable 40 mm non-flush 4-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 40 mm non-flush 4-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN40-U4-A2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN40-U4-A2
Inductive sensor NBN40-U4-A2
Sensor head bidirectional and rotatable 40 mm non-flush 4-wire DC 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 40 mm non-flush
  • 4-wire DC
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN40-U4-A2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN40-U4-A2-ND
Proximity Sensors - Industrial 2046-NBN40-U4-A2-ND
INDUCTIVE SEN 40MM PNP

INDUCTIVE SEN 40MM PNP

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 74R1041 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
74R1041
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 74R1041
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Inductive, Proximity, Cube Style, PNP NO/NC, 40mm Sensing Distance - 70093483 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive, Proximity, Cube Style, PNP NO/NC, 40mm Sensing Distance
70093483
Sensor, Inductive, Proximity, Cube Style, PNP NO/NC, 40mm Sensing Distance 70093483
Cube style proximity sensors feature a 5-way quick pivot sensing head that rotates for sense direction. These 40 mm × 40 mm sensors are available in 3- and 4-wire DC models as well as 2-wire AC versions. The L series is a basic series with plastic housing and base. The L2M offers plastic housing, metal base and bracket, while the L3M has an all metal housing, base and brackets. Features: LED Indication of Sensor Status All Metals Sensing Metal Mounting Bracket Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

Cube style proximity sensors feature a 5-way quick pivot sensing head that rotates for sense direction. These 40 mm × 40 mm sensors are available in 3- and 4-wire DC models as well as 2-wire AC versions. The L series is a basic series with plastic housing and base. The L2M offers plastic housing, metal base and bracket, while the L3M has an all metal housing, base and brackets. Features:

  • LED Indication of Sensor Status
  • All Metals Sensing
  • Metal Mounting Bracket Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN40-U4-A2 2046-NBN40-U4-A2-ND 74R1041 70093483
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs Sensor, Inductive, Proximity, Cube Style, PNP NO/NC, 40mm Sensing Distance
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm) 1.57 inch (40 mm) 1.57 inch (40 mm)
Switching Frequency 0.0 to 0.1800 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1008-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3465 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Hardware - 08317610364 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details