Pepperl+Fuchs SE Inductive sensor NBN40-U10-E2

Description
Sensor head bidirectional and rotatable 40 mm non-flush 3-wire DC 4 LEDs indicator for 360° visibility With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 40 mm non-flush 3-wire DC 4 LEDs indicator for 360° visibility With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN40-U10-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN40-U10-E2
Inductive sensor NBN40-U10-E2
Sensor head bidirectional and rotatable 40 mm non-flush 3-wire DC 4 LEDs indicator for 360° visibility With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
  • Sensor head bidirectional and rotatable
  • 40 mm non-flush
  • 3-wire DC
  • 4 LEDs indicator for 360° visibility
  • With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN40-U10-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN40-U10-E2-ND
Proximity Sensors - Industrial 2046-NBN40-U10-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBN40-U10-E2 2046-NBN40-U10-E2-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm)
Switching Frequency 0.0 to 0.1800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1140LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details