Pepperl+Fuchs SE Inductive sensor NBN40-U1-Z2

Description
Sensor head bidirectional and rotatable 40 mm non-flush 2-wire DC 2 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 40 mm non-flush 2-wire DC 2 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN40-U1-Z2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN40-U1-Z2
Inductive sensor NBN40-U1-Z2
Sensor head bidirectional and rotatable 40 mm non-flush 2-wire DC 2 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 40 mm non-flush
  • 2-wire DC
  • 2 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - 1058534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1058534
Proximity Sensors 1058534
Pepperl + Fuchs NBN40-U1-Z2

Pepperl + Fuchs NBN40-U1-Z2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBN40-U1-Z2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN40-U1-Z2-ND
Proximity Sensors - Industrial 2046-NBN40-U1-Z2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN40-U1-Z2 1058534 2046-NBN40-U1-Z2-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm) 1.57 inch (40 mm)
Switching Frequency 0.0 to 0.1000 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 2092425 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Continuous-Time Hall-Effect Latch - A1214LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Ring DC 4 Wire Inductive Ring Sensor - S3236R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details